☰
DC2407A
DC2407A
Active
Description:  LT8650S DEMO BOARD DUAL CHANNEL
Manufacturer:  Analog Devices
Datasheet:   DC2407A Datasheet
History Price: $118.88
In Stock: 28080
DC2407A vs DC2840A
Part No
Series
Silent Switcher?2
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
-250V
Current - Output
4A
10mA
Voltage - Input
5.4V ~ 42V
9V ~ 30V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
2MHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8650S
LT8365
Power - Output
-
-