☰
DC2407A
DC2407A
Active
Description:  LT8650S DEMO BOARD DUAL CHANNEL
Manufacturer:  Analog Devices
Datasheet:   DC2407A Datasheet
History Price: $118.88
In Stock: 28080
DC2407A vs DC2844A
Part No
Series
Silent Switcher?2
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V, 5V
1V, 1.8V
Current - Output
4A
30A, 30A
Voltage - Input
5.4V ~ 42V
4.5V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8650S
LTM4680
Power - Output
-
-