Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2407A
DC2407A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8650S DEMO BOARD DUAL CHANNEL
Manufacturer:
Analog Devices
Datasheet:
DC2407A Datasheet
History Price: $118.88
In Stock: 28080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2407A vs DC2918A
Part No
DC2407A
DC2918A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
Silent Switcher?2
Silent Switcher?2
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
5V
Current - Output
4A
5A
Voltage - Input
5.4V ~ 42V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8650S
LT8636
Power - Output
-
-