☰
DC2411A
DC2411A
Active
Description:  LTC7150SEY DEMO BOARD HIGH EFFIC
Manufacturer:  Analog Devices
Datasheet:   DC2411A Datasheet
History Price: $118.88
In Stock: 21200
DC2411A vs DC2104A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side and PFC
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
400V
Current - Output
20A
375mA
Voltage - Input
3.1V ~ 20V
90 ~ 265 VAC
Regulator Topology
Buck
Boost
Frequency - Switching
400kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7150SEY
LT8312
Power - Output
-
150 W