☰
DC2411A
DC2411A
Active
Description:  LTC7150SEY DEMO BOARD HIGH EFFIC
Manufacturer:  Analog Devices
Datasheet:   DC2411A Datasheet
History Price: $118.88
In Stock: 21200
DC2411A vs DC2121A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.2V
1V, 3.3V, 12V
Current - Output
20A
5A, 5A, 4A
Voltage - Input
3.1V ~ 20V
4.75V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7150SEY
LTM4634
Power - Output
-
-