☰
DC2416A
DC2416A
Active
Description:  DEMO BOARD FOR LTM8003
Manufacturer:  Analog Devices
Datasheet:   DC2416A Datasheet
History Price: $77.26
In Stock: 14320
DC2416A vs DC2194A
Part No
Series
?Module?
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
1.2V, 1.8V
Current - Output
3.5A
4A, 4A
Voltage - Input
6V ~ 40V
4.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
800kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8003
LTM4642
Power - Output
-
-