Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2419A
DC2419A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3372EUK DEMO BOARD - 6V = VIN
Manufacturer:
Analog Devices
Datasheet:
DC2419A Datasheet
History Price: $267.47
In Stock: 7440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2419A vs DC2108A
Part No
DC2419A
DC2108A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V, 2.5V, 3.3V, 5V
48V
Current - Output
10A, 2A, 2A, 2A, 2A
12A
Voltage - Input
6V ~ 60V
16V ~ 55V
Regulator Topology
Buck
Boost
Frequency - Switching
-
160kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3372
LTC3897
Power - Output
-
-