☰
DC2419A
DC2419A
Active
Description:  LTC3372EUK DEMO BOARD - 6V = VIN
Manufacturer:  Analog Devices
Datasheet:   DC2419A Datasheet
History Price: $267.47
In Stock: 7440
DC2419A vs DC2129A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V, 2.5V, 3.3V, 5V
5V
Current - Output
10A, 2A, 2A, 2A, 2A
5A
Voltage - Input
6V ~ 60V
2.5V ~ 18V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3372
LTC3119
Power - Output
-
-