☰
DC2422A-B
DC2422A-B
Active
Description:  DEMO BOARD FOR LTC7812EUH
Manufacturer:  Analog Devices
Datasheet:   DC2422A-B Datasheet
History Price: $190.21
In Stock: 43680
DC2422A-B vs DC2018A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
10V ~ 16V
48V, -12V
Current - Output
8A
400mA, 280mA
Voltage - Input
4V ~ 36V
10V ~ 36V
Regulator Topology
Boost, Buck
Boost, Inverting
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7812
LT8330
Power - Output
-
-