☰
DC242A
DC242A
Active
Description:  BOARD EVAL FOR LT1777CS
Manufacturer:  Analog Devices
Datasheet:   DC242A Datasheet
History Price: $124.28
In Stock: 16240
DC242A vs DC2000A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V or 5V
1V, 1.5V
Current - Output
500mA
30A, 30A
Voltage - Input
7.4V ~ 48V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
100kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1777
LTC3875
Power - Output
-
-