☰
DC242A
DC242A
Active
Description:  BOARD EVAL FOR LT1777CS
Manufacturer:  Analog Devices
Datasheet:   DC242A Datasheet
History Price: $124.28
In Stock: 29920
DC242A vs DC2113A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
3.3V or 5V
Current - Output
500mA
4A
Voltage - Input
7.4V ~ 48V
4V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
100kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1777
LTC3649
Power - Output
-
-