Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2431A
DC2431A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8390EFE DEMO BOARD 9V = VIN =
Manufacturer:
Analog Devices
Datasheet:
DC2431A Datasheet
History Price: $178.32
In Stock: 27880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2431A vs DC2002A
Part No
DC2431A
DC2002A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
1.2V, 1.5V
Current - Output
25A
30A, 30A
Voltage - Input
9V ~ 36V
7V ~ 14V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
150kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8390
LTC3774
Power - Output
300 W
-