☰
DC2431A
DC2431A
Active
Description:  LT8390EFE DEMO BOARD 9V = VIN =
Manufacturer:  Analog Devices
Datasheet:   DC2431A Datasheet
History Price: $178.32
In Stock: 23040
DC2431A vs DC2003A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
3.3V, 5V
Current - Output
25A
1A, 1A
Voltage - Input
9V ~ 36V
2.7V ~ 17V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
150kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8390
LTC3622
Power - Output
300 W
-