☰
DC2434A
DC2434A
Active
Description:  LTC3864 DEMO BOARD - 6V TO 60V I
Manufacturer:  Analog Devices
Datasheet:   DC2434A Datasheet
History Price: $118.88
In Stock: 16160
DC2434A vs DC2859A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
12V
Current - Output
5A
1.5A
Voltage - Input
6V ~ 60V
3V ~ 36V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
200kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3864
LTM8083
Power - Output
-
-