☰
DC2435A-A
DC2435A-A
Active
Description:  LTC7813EUH DEMO BOARD SYNC BOOST
Manufacturer:  Analog Devices
Datasheet:   DC2435A-A Datasheet
History Price: $204.47
In Stock: 13340
DC2435A-A vs DC2015A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
24V
12V
Current - Output
-
12A
Voltage - Input
4V ~ 56V
36V ~ 72V
Regulator Topology
Boost, Buck
Forward Converter
Frequency - Switching
200kHz
240kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7813EUH
LT8310, LT8311
Power - Output
-
-