☰
DC2435A-C
DC2435A-C
Active
Description:  LTC7813EUH DEMO BOARD SYNC BOOST
Manufacturer:  Analog Devices
Datasheet:   DC2435A-C Datasheet
History Price: $204.47
In Stock: 45520
DC2435A-C vs DC2010A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 24V
5V
Current - Output
-
6A
Voltage - Input
4V ~ 56V
5.8V ~ 42V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
200kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7813EUH
LT8612
Power - Output
-
-