Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2435A-C
DC2435A-C
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC7813EUH DEMO BOARD SYNC BOOST
Manufacturer:
Analog Devices
Datasheet:
DC2435A-C Datasheet
History Price: $204.47
In Stock: 45520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2435A-C vs DC2129A
Part No
DC2435A-C
DC2129A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 24V
5V
Current - Output
-
5A
Voltage - Input
4V ~ 56V
2.5V ~ 18V
Regulator Topology
Boost, Buck
Buck-Boost
Frequency - Switching
200kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC7813EUH
LTC3119
Power - Output
-
-