☰
DC2437A
DC2437A
Active
Description:  LT3066 DEMO BOARD - 45V, 500MA L
Manufacturer:  Analog Devices
Datasheet:   DC2437A Datasheet
History Price: $95.1
In Stock: 37040
DC2437A vs DC2246A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.2V, 1.5V, 1.8V, 2V, 2.5V, 3.3V or 5V
3.3V
Current - Output
500mA
200mA
Voltage - Input
3.9V ~ 45V
3.8V ~ 20V
Regulator Type
Positive Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3066
LT3042