Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Analog Devices DC2437A
DC2437A
Active
Linear Voltage Regulator Evaluation Boards
Description:
LT3066 DEMO BOARD - 45V, 500MA L
Manufacturer:
Analog Devices
Datasheet:
DC2437A Datasheet
History Price: $95.1
In Stock: 37040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2437A vs DC2624A
Part No
DC2437A
DC2624A
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.2V, 1.5V, 1.8V, 2V, 2.5V, 3.3V or 5V
0V ~ -19.5V
Current - Output
500mA
500mA
Voltage - Input
3.9V ~ 45V
-1.8V ~ -20V
Regulator Type
Positive Adjustable
Negative Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3066
LT3094