☰
DC2447A
DC2447A
Active
Description:  DEMO BOARD FOR LTC3896EFE
Manufacturer:  Analog Devices
Datasheet:   DC2447A Datasheet
History Price: $213.98
In Stock: 31760
DC2447A vs DC2891A
Part No
Series
-
?Module?
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-12V
0.8V, 1V, 1.2V, 1.5V
Current - Output
5A
10A, 10A, 10A, 10A
Voltage - Input
7V ~ 72V
2.25V ~ 5.5V
Regulator Topology
Inverting
Buck
Frequency - Switching
300kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3896
LTM4670
Power - Output
-
-