☰
DC2447A
DC2447A
Active
Description:  DEMO BOARD FOR LTC3896EFE
Manufacturer:  Analog Devices
Datasheet:   DC2447A Datasheet
History Price: $213.98
In Stock: 31760
DC2447A vs DC2929A
Part No
Series
-
Silent Switcher?2
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-12V
3.3V
Current - Output
5A
10A
Voltage - Input
7V ~ 72V
3.9V ~ 42V
Regulator Topology
Inverting
Buck
Frequency - Switching
300kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3896
LT8638S
Power - Output
-
-