☰
DC2448-A
DC2448-A
Obsolete
Description:  LTM4636 DEMO BOARD 80A POLYPHASE
Manufacturer:  Analog Devices
Datasheet:   DC2448-A Datasheet
History Price: Obsolete
In Stock: 24880
DC2448-A vs DC2000A
Part No
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
0.6V ~ 3.3V
1V, 1.5V
Current - Output
40A
30A, 30A
Voltage - Input
4.7V ~ 15V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4636
LTC3875
Power - Output
-
-