Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2448-A
DC2448-A
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM4636 DEMO BOARD 80A POLYPHASE
Manufacturer:
Analog Devices
Datasheet:
DC2448-A Datasheet
History Price: Obsolete
In Stock: 24880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2448-A vs DC2005A
Part No
DC2448-A
DC2005A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 3.3V
5V
Current - Output
40A
2A
Voltage - Input
4.7V ~ 15V
2.7V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4636
LTC3624
Power - Output
-
-