☰
DC2448-A
DC2448-A
Obsolete
Description:  LTM4636 DEMO BOARD 80A POLYPHASE
Manufacturer:  Analog Devices
Datasheet:   DC2448-A Datasheet
History Price: Obsolete
In Stock: 32640
DC2448-A vs DC2014A
Part No
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
0.6V ~ 3.3V
5V
Current - Output
40A
2.2A
Voltage - Input
4.7V ~ 15V
10V ~ 30V
Regulator Topology
Buck
Flyback
Frequency - Switching
350kHz
345kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4636
LT8302
Power - Output
-
-