☰
DC2448A-B
DC2448A-B
Active
Description:  LTM4636 DEMO BOARD 120A POLYPHAS
Manufacturer:  Analog Devices
Datasheet:   DC2448A-B Datasheet
History Price: $200.61
In Stock: 11120
DC2448A-B vs DC2003A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
0.6V ~ 3.3V
3.3V, 5V
Current - Output
-
1A, 1A
Voltage - Input
4.7V ~ 15V
2.7V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4636
LTC3622
Power - Output
-
-