☰
DC2448A-C
DC2448A-C
Active
Description:  LTM4636 DEMO BOARD 160A POLYPHAS
Manufacturer:  Analog Devices
Datasheet:   DC2448A-C Datasheet
History Price: $245.19
In Stock: 4240
DC2448A-C vs DC2005A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 3.3V
5V
Current - Output
-
2A
Voltage - Input
4.7V ~ 15V
2.7V ~ 17V
Regulator Topology
Buck
Buck
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4636
LTC3624
Power - Output
-
-