☰
DC2448A-D
DC2448A-D
Active
Description:  LTM4636-1 DEMO BOARD 160A POLYPH
Manufacturer:  Analog Devices
Datasheet:   DC2448A-D Datasheet
History Price: $178.32
In Stock: 47360
DC2448A-D vs DC2011A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.9V
5V
Current - Output
160A
6A
Voltage - Input
9V ~ 15V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4636-1
LT8613
Power - Output
-
-