☰
DC2453A
DC2453A
Active
Description:  EVAL BOARD FOR LTM4643
Manufacturer:  Analog Devices
Datasheet:   DC2453A Datasheet
History Price: $77.26
In Stock: 26720
DC2453A vs DC2855A
Part No
Series
?Module?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
3, Non-Isolated
Voltage - Output
1.2V, 1.5V, 2.5V, 3.3V
3.3V, 5V, 10V
Current - Output
3A, 3A, 3A, 3A
10A, 10A, 10A
Voltage - Input
4V ~ 20V
4.5V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
1.2MHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4643
LTC7818
Power - Output
-
-