☰
DC2453A
DC2453A
Active
Description:  EVAL BOARD FOR LTM4643
Manufacturer:  Analog Devices
Datasheet:   DC2453A Datasheet
History Price: $77.26
In Stock: 26720
DC2453A vs DC2918A
Part No
Series
?Module?
Silent Switcher?2
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V, 2.5V, 3.3V
5V
Current - Output
3A, 3A, 3A, 3A
5A
Voltage - Input
4V ~ 20V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
1.2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4643
LT8636
Power - Output
-
-