Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2454A
DC2454A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3887EUJ-1/LTC3870EUF-1 DEMO B
Manufacturer:
Analog Devices
Datasheet:
DC2454A Datasheet
History Price: $270.18
In Stock: 19840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2454A vs DC2154A
Part No
DC2454A
DC2154A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
24V
Current - Output
100A
3A
Voltage - Input
7V ~ 14V
7V ~ 58V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
425kHz
525kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3870-1, LTC3887-1
LTM8056
Power - Output
-
-