☰
DC2454A
DC2454A
Active
Description:  LTC3887EUJ-1/LTC3870EUF-1 DEMO B
Manufacturer:  Analog Devices
Datasheet:   DC2454A Datasheet
History Price: $270.18
In Stock: 19840
DC2454A vs DC2202A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
5V
Current - Output
100A
5A
Voltage - Input
7V ~ 14V
5.7V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
425kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3870-1, LTC3887-1
LT8640
Power - Output
-
-