☰
DC2455A-C
DC2455A-C
Active
Description:  DEMO BOARD FOR LTM4650-1
Manufacturer:  Analog Devices
Datasheet:   DC2455A-C Datasheet
History Price: $196.14
In Stock: 49200
DC2455A-C vs DC2010A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
5V
Current - Output
200A
6A
Voltage - Input
4.5V ~ 15V
5.8V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4650-1
LT8612
Power - Output
-
-