Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2458A
DC2458A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT8608 DEMO BOARD - 5.5V TO 42V
Manufacturer:
Analog Devices
Datasheet:
DC2458A Datasheet
History Price: $71.33
In Stock: 28560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2458A vs DC2045A
Part No
DC2458A
DC2045A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
1.5A
2A
Voltage - Input
5.5V ~ 42V
2.5V ~ 18V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8608
LTC3118
Power - Output
-
-