☰
DC2458A
DC2458A
Active
Description:  LT8608 DEMO BOARD - 5.5V TO 42V
Manufacturer:  Analog Devices
Datasheet:   DC2458A Datasheet
History Price: $71.33
In Stock: 28560
DC2458A vs DC2113A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V or 5V
Current - Output
1.5A
4A
Voltage - Input
5.5V ~ 42V
4V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8608
LTC3649
Power - Output
-
-