☰
DC2466A
DC2466A
Active
Description:  LTC3246 DEMO BOARD - WIDE VIN RA
Manufacturer:  Analog Devices
Datasheet:   DC2466A Datasheet
History Price: $101.05
In Stock: 33960
DC2466A vs DC2012A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V, Adjustable
5V
Current - Output
500mA
3.5A
Voltage - Input
2.7V ~ 38V
5.5V ~ 42V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3246
LT8610AB
Power - Output
-
-