Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2466A
DC2466A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3246 DEMO BOARD - WIDE VIN RA
Manufacturer:
Analog Devices
Datasheet:
DC2466A Datasheet
History Price: $101.05
In Stock: 21680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2466A vs DC2131A
Part No
DC2466A
DC2131A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V, Adjustable
1V ~ 5V
Current - Output
500mA
5A
Voltage - Input
2.7V ~ 38V
4V ~ 15V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3246
LTC3623
Power - Output
-
-