☰
DC2468A
DC2468A
Active
Description:  DEMO BOARD FOR LT8645S
Manufacturer:  Analog Devices
Datasheet:   DC2468A Datasheet
History Price: $118.88
In Stock: 14800
DC2468A vs DC2861A
Part No
Series
-
?Module?
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1V
Current - Output
8A
10A
Voltage - Input
5.6V ~ 65V
2.25V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8645S
LTM4658
Power - Output
-
-