☰
DC2469A
DC2469A
Active
Description:  42V, L IQ, 4X OUT 3X MONO BUCK C
Manufacturer:  Analog Devices
Datasheet:   DC2469A Datasheet
History Price: $126.31
In Stock: 7920
DC2469A vs DC2049A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC Isolated Power Supply
Outputs and Type
4, Non-Isolated
2, Isolated
Voltage - Output
1.8V, 3.3V, 5V, 8V
?2V
Current - Output
2.5A, 1.8A, 1.5A. 1A
200mA, 200mA
Voltage - Input
3V ~ 42V
10V ~ 15.5V
Regulator Topology
Boost, Buck
-
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8603
LT3999
Power - Output
-
-