Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC2473A
DC2473A
Active
Op Amp Evaluation Boards
Description:
DEMO BRD FOR LTC6419
Manufacturer:
Analog Devices
Datasheet:
DC2473A Datasheet
History Price: $210.74
In Stock: 25920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2473A vs DC2398A
Part No
DC2473A
DC2398A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Channels per IC
2 - Dual
1 - Single
Amplifier Type
Differential
Instrumentation
Output Type
Differential
Differential
Slew Rate
1720V/?s
12V/?s
Voltage - Supply, Single/Dual
1.4 GHz
7.5 MHz
Board Type
50 mA
47 mA
Supplied Contents
10 mA
4.4 mA
Utilized IC / Part
2.7V ~ 5.25V
?.5V ~ 18V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6419
LTC6373