Channels per IC
2 - Dual
1 - Single
Amplifier Type
Differential
Differential
Output Type
Differential
Differential, Rail-to-Rail
Slew Rate
1720V/?s
75V/?s
Voltage - Supply, Single/Dual
1.4 GHz
35 MHz
Supplied Contents
10 mA
1.9 mA
Utilized IC / Part
2.7V ~ 5.25V
2.8V ~ 11V, ?.4V ~ 5.5V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6419
LTC6363