☰
DC2479A-B
DC2479A-B
Active
Description:  DEMO BOARD FOR LTM4650EY-1
Manufacturer:  Analog Devices
Datasheet:   DC2479A-B Datasheet
History Price: $77.26
In Stock: 37280
DC2479A-B vs DC2000A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1V
1V, 1.5V
Current - Output
50A
30A, 30A
Voltage - Input
4.5V ~ 15V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4650-1
LTC3875
Power - Output
-
-