☰
DC247A
DC247A
Active
Description:  BOARD EVAL FOR LTC1735CS
Manufacturer:  Analog Devices
Datasheet:   DC247A Datasheet
History Price: $155.35
In Stock: 30400
DC247A vs DC2855A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.6V
3.3V, 5V, 10V
Current - Output
9A
10A, 10A, 10A
Voltage - Input
4.5V ~ 26V
4.5V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
270kHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1735
LTC7818
Power - Output
-
-