Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2481B-B
DC2481B-B
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM4677 AND LTM4650 DEMO BOARD -
Manufacturer:
Analog Devices
Datasheet:
DC2481B-B Datasheet
History Price: $185.75
In Stock: 2880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2481B-B vs DC2012A
Part No
DC2481B-B
DC2012A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
5V
Current - Output
-
3.5A
Voltage - Input
4.5V ~ 16V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
425kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4650, LTM4677
LT8610AB
Power - Output
-
-