☰
DC2481B-B
DC2481B-B
Active
Description:  LTM4677 AND LTM4650 DEMO BOARD -
Manufacturer:  Analog Devices
Datasheet:   DC2481B-B Datasheet
History Price: $185.75
In Stock: 2880
DC2481B-B vs DC2018A
Part No
Series
?Module?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1V
48V, -12V
Current - Output
-
400mA, 280mA
Voltage - Input
4.5V ~ 16V
10V ~ 36V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
425kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4650, LTM4677
LT8330
Power - Output
-
-