Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
General Purpose
Output Type
Differential, Rail-to-Rail
Single-Ended
Voltage - Supply, Single/Dual
35 MHz
2 GHz
Supplied Contents
1.9 mA
95 mA
Utilized IC / Part
2.8V ~ 11V, ?.4V ~ 5.5V
4.75V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6363
LTC6433-15