Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Instrumentation
Output Type
Differential, Rail-to-Rail
Differential
Voltage - Supply, Single/Dual
35 MHz
7.5 MHz
Supplied Contents
1.9 mA
4.4 mA
Utilized IC / Part
2.8V ~ 11V, ?.4V ~ 5.5V
?.5V ~ 18V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6363
LTC6373