Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC2487A
DC2487A
Active
Op Amp Evaluation Boards
Description:
DEMO BOARD FOR LTC6363
Manufacturer:
Analog Devices
Datasheet:
DC2487A Datasheet
History Price: $97.26
In Stock: 19040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2487A vs DC2443A
Part No
DC2487A
DC2443A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Difference
Output Type
Differential, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
75V/?s
2.4V/?s
Voltage - Supply, Single/Dual
35 MHz
300 kHz
Board Type
55 mA
25 mA
Supplied Contents
1.9 mA
350 ?A
Utilized IC / Part
2.8V ~ 11V, ?.4V ~ 5.5V
3.3V ~ 50V, ?.65V ~ 25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6363
LT6375