Channels per IC
1 - Single
2 - Dual
Amplifier Type
Differential
Differential
Output Type
Differential, Rail-to-Rail
Differential
Slew Rate
75V/?s
1720V/?s
Voltage - Supply, Single/Dual
35 MHz
1.4 GHz
Supplied Contents
1.9 mA
10 mA
Utilized IC / Part
2.8V ~ 11V, ?.4V ~ 5.5V
2.7V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6363
LTC6419