☰
DC2487A
DC2487A
Active
Description:  DEMO BOARD FOR LTC6363
Manufacturer:  Analog Devices
Datasheet:   DC2487A Datasheet
History Price: $97.26
In Stock: 19040
DC2487A vs DC2622A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Voltage Feedback
Output Type
Differential, Rail-to-Rail
Rail-to-Rail
Slew Rate
75V/?s
310V/?s
Voltage - Supply, Single/Dual
35 MHz
600 MHz
Board Type
55 mA
200 mA
Supplied Contents
1.9 mA
14.7 mA
Utilized IC / Part
2.8V ~ 11V, ?.4V ~ 5.5V
4.5V ~ 12V, ?.25V ~ 6V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6363
ADA4899, LTC2387