☰
DC2490A
DC2490A
Active
Description:  DEMO BOARD FOR LT8303ES5
Manufacturer:  Analog Devices
Datasheet:   DC2490A Datasheet
History Price: $148.6
In Stock: 12000
DC2490A vs DC2011A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
840mA
6A
Voltage - Input
36V ~ 72V
5.8V ~ 42V
Regulator Topology
Flyback
Buck
Frequency - Switching
260kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8303
LT8613
Power - Output
-
-